EN
  • EN
  • DE

KIA7805API-CU/PF

Part No KIA7805API-CU/PF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027226-KIA7805API-CU/PF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7805API-CU/PF CAD Model

Description

The KIA7805API-CU/PF is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and fixed 5V output voltage from a higher input voltage. This regulator is commonly used in a wide variety of electronic devices and circuits to ensure a consistent and reliable power supply.

Applications:

  • Power Supplies: Providing a stable 5V supply for electronic circuits.
  • Microcontroller Power: Regulating the voltage for microcontrollers and digital logic.
  • Battery Chargers: Regulating voltage and current for charging batteries.
  • Linear Regulators: General-purpose voltage regulation in electronic devices.
  • Consumer Electronics: Used in televisions, radios, and other consumer products.
  • Industrial Equipment: Powering sensors and other components in industrial applications.

Features:

  • Fixed 5V Output: Provides a stable and fixed 5V output voltage.
  • High Output Current: Capable of delivering up to 1A of output current.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Safe Operating Area Protection: Protects the regulator from excessive power dissipation.
  • TO-220 Package: Commonly available in a TO-220 package for easy heat sinking.

Benefits:

  • Stable Voltage Output: Ensures a consistent and reliable power supply.
  • Easy to Use: Simple to implement with minimal external components.
  • Overload Protection: Prevents damage due to overheating and short circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.

Additional Details:

The KIA7805API-CU/PF requires minimal external components to operate. Typically, only input and output capacitors are needed to improve stability and reduce noise. The regulator has three terminals: input, output, and ground. The input voltage should be higher than the output voltage by at least a few volts to ensure proper regulation.

The TO-220 package allows for easy heat sinking, which is important for dissipating the heat generated by the regulator when operating at high output currents. A heat sink is recommended when the regulator is expected to deliver significant current for extended periods.

When using the KIA7805API-CU/PF, it's important to consider the maximum input voltage and output current ratings to avoid damaging the regulator. The thermal overload protection will shut down the regulator if it overheats, but it's best to prevent overheating by using a heat sink and staying within the recommended operating conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess