EN
  • EN
  • DE

KIA34063A/P

Part No KIA34063A/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826820-KIA34063A/P
Ultra Librarian 3D Model Ultra Librarian KIA34063A/P CAD Model

Description

The KIA34063A/P, manufactured by KEC, is a monolithic control circuit containing the primary functions required for DC-to-DC converters. This integrated circuit is specifically designed to be incorporated in Step-Up, Step-Down, and Voltage-Inverting applications with a minimum number of external components.

Applications:

  • Step-Up Converters: Used to increase voltage levels.
  • Step-Down Converters: Used to decrease voltage levels.
  • Voltage-Inverting Converters: Used to generate a negative voltage from a positive voltage source.
  • Battery Chargers: Employed in charging circuits for various battery types.
  • Power Supplies: Used in regulated power supplies for electronic devices.

Features:

  • Operating Frequency: Typically operates at frequencies up to 100 kHz, allowing for compact designs and efficient power conversion.
  • Internal Oscillator: Features an internal oscillator for self-contained operation.
  • Current Limiting: Provides current limiting functionality to protect the circuit and connected components from overcurrent conditions.
  • Output Switch Transistor: Integrated output switch transistor designed to handle substantial current loads.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Low Standby Current: Minimizes power consumption in standby mode for energy-efficient operation.

Benefits:

  • Simplified Design: Reduces the complexity of DC-to-DC converter designs.
  • Reduced Component Count: Requires fewer external components, lowering the overall cost and size of the application.
  • Versatile Application: Suitable for a wide range of voltage conversion applications.
  • Enhanced Protection: Built-in protection features ensure safe and reliable operation.
  • High Efficiency: Optimized for efficient power conversion, minimizing energy waste.

Additional Details:

The KIA34063A/P is available in various package types, including DIP and SOIC. The device requires a minimal number of external components to configure a fully functional DC-to-DC converter. It includes an internal temperature-compensated reference, comparator, duty cycle controlled oscillator with an active current limit circuit, driver, and high-current output switch.

The device is widely used in automotive, industrial, and consumer electronics applications due to its reliability and cost-effectiveness. Designers can leverage its integrated features to create compact and efficient power management solutions.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess