EN
  • EN
  • DE

KIA1117AS33RTK/P

Part No KIA1117AS33RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067323-KIA1117AS33RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA1117AS33RTK/P CAD Model

Description

The KIA1117AS33RTK/P is a low dropout (LDO) linear regulator manufactured by KEC. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage.

Applications

  • Post Regulation for Switching Power Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Motherboard applications
  • Set-top boxes
  • LCD Monitors

Features

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • 3.3V Fixed Output Voltage: Provides a precise and stable output voltage.
  • Over Current Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • SOT-223 Package: Allows for efficient heat dissipation.
  • High Accuracy: Provides a precise output voltage, suitable for sensitive applications.

Benefits

  • Stable Output Voltage: Provides a reliable power source for sensitive electronic components.
  • Protection Against Overload: Prevents damage to the regulator and connected components.
  • Efficient Power Conversion: Minimizes power loss and heat generation.
  • Compact Size: The SOT-223 package allows for integration into small spaces.
  • Extended Battery Life: Low dropout voltage allows devices to operate longer on battery power.

Additional Details

The KIA1117AS33RTK/P is designed for applications where a stable and regulated 3.3V supply is required, even with fluctuating input voltages. The built-in protection features ensure reliable operation and prevent damage in case of overload or overheating. The SOT-223 package offers good thermal performance and allows for easy integration into various electronic devices. The low dropout characteristic makes this regulator especially suitable for battery-powered applications and systems where minimizing power loss is critical.

Technical Specifications:

  • Output Voltage: 3.3V
  • Input Voltage Range: Up to 15V
  • Output Current: Up to 1A
  • Dropout Voltage: Typically 1.2V at 1A
  • Package: SOT-223

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess