EN
  • EN
  • DE

DSX840GT 6.144MHZ

Part No DSX840GT 6.144MHZ
Manufacturer KDS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822114-DSX840GT 6.144MHZ
Ultra Librarian 3D Model Ultra Librarian DSX840GT 6.144MHZ CAD Model

Description

The DSX840GT 6.144MHz is a miniature SMD crystal oscillator manufactured by KDS. It is designed for use in various electronic devices requiring a stable and accurate clock signal. This oscillator offers a precise frequency output in a compact package, making it ideal for space-constrained applications.

Applications

  • Real-Time Clocks (RTC)
  • Microcontrollers
  • Communication Devices
  • Wireless Modules
  • Consumer Electronics

Features

  • Frequency: 6.144 MHz
  • Package: Miniature SMD (Surface Mount Device) package
  • Frequency Stability: Excellent frequency stability over a wide temperature range
  • Low Power Consumption: Designed for low power applications
  • Output Waveform: CMOS compatible output
  • Operating Temperature Range: Wide operating temperature range suitable for various environments
  • High Reliability: Robust design for long-term reliability

Benefits

  • Accurate Timing: Provides a stable and accurate clock signal for precise timing applications.
  • Compact Size: Small SMD package saves valuable board space.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: Ensures consistent performance over a wide range of operating conditions.
  • Easy Integration: Simple to integrate into various electronic circuits.

Additional Details

The DSX840GT 6.144MHz crystal oscillator typically operates at a supply voltage of 3.3V or 5V. Its compact size makes it suitable for high-density PCB designs. The oscillator is designed to meet stringent industry standards for shock and vibration, ensuring reliable operation in harsh environments. It is commonly used in devices that require precise timing signals, such as microcontrollers and communication devices. The DSX840GT is also available in various packaging options to meet different application requirements. Its low aging characteristics ensure minimal frequency drift over time, maintaining accuracy and stability throughout its operational life.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess