The DSB221SA 19.2MHZ is a surface-mount crystal oscillator manufactured by KDS. This component is designed to generate a stable and precise 19.2 MHz clock signal for various electronic applications. Its compact size and robust design make it suitable for a wide range of devices, including portable electronics, communication equipment, and industrial control systems.
Applications
- Microcontrollers and microprocessors
- Real-time clocks (RTC)
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Embedded systems
- Industrial automation equipment
- Consumer electronics
Features
- Frequency: 19.2 MHz
- Package: Surface Mount (SMD)
- High frequency stability
- Low jitter and phase noise
- Wide operating temperature range
- Low power consumption
- RoHS compliant
Benefits
- Provides a stable and accurate clock signal for reliable system operation
- Compact size allows for integration into small form-factor devices
- Low jitter and phase noise improve signal integrity
- Wide operating temperature range ensures reliable performance in various environments
- Low power consumption extends battery life in portable applications
- RoHS compliance ensures environmental friendliness
Additional Details
The DSB221SA 19.2MHZ typically operates at a supply voltage of 3.3V or 5V. It features excellent frequency stability, typically specified in parts per million (ppm) over its operating temperature range. The surface-mount package facilitates easy and cost-effective automated assembly on printed circuit boards (PCBs). Proper decoupling and termination techniques are recommended when integrating the oscillator into a circuit to minimize noise and ensure optimal performance. This oscillator is crucial for maintaining timing accuracy in a variety of digital and analog circuits. It is often used in applications where a precise and reliable clock source is essential for proper operation.