EN
  • EN
  • DE

JUNIPER SFPP-10GE-LR - SFP+ 10GE pluggable transceiver SMF 1310nm

Part No JUNIPER SFPP-10GE-LR - SFP+ 10GE pluggable transceiver SMF 1310nm
Manufacturer Juniper Networks
Catalog Sfp
Description Juniper SFPP-10GE-LR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1424103-JUNIPER SFPP-10GE-LR - SFP+ 10GE pluggable transceiver SMF 1310nm
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER SFPP-10GE-LR - SFP+ 10GE pluggable transceiver SMF 1310nm CAD Model

Description

The JUNIPER SFPP-10GE-LR is an SFP+ transceiver designed for long-range data transmission, providing a high-quality solution for expanding network capabilities over greater distances. Suitable for 10Gbps network speeds, this transceiver facilitates single-mode fiber connections up to 10 kilometers, making it an excellent option for connecting remote locations within a network or extending the backbone of an enterprise network. Its compatibility with the 10GE standard and operation over the 1310nm wavelength ensure optimal performance and reliability for critical network operations. Engineered to meet Juniper's stringent standards for quality and performance, the SFPP-10GE-LR features a simple, efficient design with a duplex LC connector, enabling easy installation and integration into existing network infrastructure. Its long-range connectivity capabilities are complemented by low power consumption, which not only reduces operational costs but also supports a greener networking environment. This transceiver's robust construction ensures high durability and a long service life, even in demanding networking environments. It is specifically designed for use with Juniper network equipment, offering seamless compatibility and optimized performance when used with Juniper switches and routers. Whether deployed in data centers, enterprise networks, or service provider infrastructures, the SFPP-10GE-LR provides a reliable, cost-effective solution for enhanced network performance, scalability, and reach. By integrating the latest optical networking technologies, the JUNIPER SFPP-10GE-LR transceiver helps organizations meet the evolving demands of their networks, ensuring high-speed, long-distance communications are both achievable and economical.

You May Also Be Interested in

HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess