EN
  • EN
  • DE

JUNIPER JPSU-650W-AC-AFO - Juniper JPSU-650W-AC-AFO 650W AC Power Supply

Part No JUNIPER JPSU-650W-AC-AFO - Juniper JPSU-650W-AC-AFO 650W AC Power Supply
Manufacturer Juniper Networks
Catalog Power Supply Units
Description Juniper JPSU-650W-AC-AFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1424095-JUNIPER JPSU-650W-AC-AFO - Juniper JPSU-650W-AC-AFO 650W AC Power Supply
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER JPSU-650W-AC-AFO - Juniper JPSU-650W-AC-AFO 650W AC Power Supply CAD Model

Description

The JUNIPER JPSU-650W-AC-AFO is a 650W AC power supply designed for seamless compatibility with select Juniper Networks switches. This high-efficiency power supply unit ensures reliable delivery of power to network devices, promoting uninterrupted operation and network stability. Specifically engineered with an airflow orientation (AFO) to support back-to-front cooling, it is optimized for deployment in environments where cooling efficiency and proper thermal management are critical to system performance and longevity. The 650-watt power output makes it well-suited for powering devices that require a substantial power allocation, including systems with power-over-Ethernet (PoE) capabilities for driving end-point devices. Its design features facilitate easy installation and hot-swap capability, allowing for maintenance or upgrades without disrupting network operations. The JUNIPER JPSU-650W-AC-AFO represents a reliable and efficient power solution for ensuring the operational continuity of Juniper Networks' high-performance networking equipment.

You May Also Be Interested in

NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess