EN
  • EN
  • DE

SM20B-CPTK-1A-TB

Part No SM20B-CPTK-1A-TB
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Description Connector, Header, 20POS, 2ROW, 2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008903-SM20B-CPTK-1A-TB
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM20B-CPTK-1A-TB CAD Model

Description

The SM20B-CPTK-1A-TB is a 2.0mm pitch, crimp-style connector manufactured by JST Sales America Inc. This connector is part of the SM series, known for its compact size, high reliability, and ease of use. It's designed for wire-to-board connections and commonly used in a variety of electronic devices and equipment where space is a premium and secure connections are crucial. The connector features a robust design that ensures stable electrical contact and resistance to vibration and shock.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Employed in control panels, machinery, and testing equipment.
  • Automotive Electronics: Integrated into car audio systems, navigation devices, and control modules.
  • Medical Devices: Utilized in patient monitoring equipment and diagnostic tools.
  • Office Automation: Used in printers, scanners, and other office equipment.

Features:

  • 2.0mm Pitch: Compact design for high-density applications.
  • Crimp Style: Easy and reliable wire termination.
  • Wire-to-Board Connection: Facilitates connections between wires and printed circuit boards.
  • SM Series: Part of a well-established and trusted connector series.
  • Polarization Feature: Prevents incorrect mating.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Space Saving: Compact size allows for use in space-constrained applications.
  • Easy Assembly: Crimp style termination simplifies assembly process.
  • Reliable Connection: Ensures stable electrical contact and resistance to vibration.
  • Secure Mating: Polarization feature prevents accidental misconnections.
  • Wide Application Range: Suitable for various electronic devices and equipment.

Additional Details:

The SM20B-CPTK-1A-TB connector consists of a receptacle housing and crimp contacts. The receptacle housing is made of a durable plastic material that provides insulation and protection for the contacts. The crimp contacts are designed to securely grip the wires and create a reliable electrical connection. The 2.0mm pitch of the connector allows for high-density mounting on printed circuit boards. The connector is designed for use with a specific range of wire gauges, typically AWG #24 to #28. The crimp contacts are inserted into the receptacle housing and locked in place, providing a secure and stable connection. The polarization feature ensures that the connector can only be mated in the correct orientation, preventing accidental misconnections. The SM20B-CPTK-1A-TB is commonly used in applications where space is limited and reliable connections are essential. It is widely used in consumer electronics, such as televisions and audio equipment, to connect various components. It is also used in industrial equipment and automotive electronics. The connector is RoHS compliant, ensuring that it is free from hazardous substances. The SM20B-CPTK-1A-TB is a versatile and reliable connector that provides a compact and secure solution for wire-to-board connections.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4213 $50.8473
51+ $1.9867 $101.3217
78+ $1.9246 $150.1188
108+ $1.8625 $201.1500
139+ $1.8004 $250.2556
186+ $1.6142 $300.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess