EN
  • EN
  • DE

SM16B-ZPDSS-TF

Part No SM16B-ZPDSS-TF
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD16
Manufacturer JST Sales America Inc.
Win Source Part Number 712198-SM16B-ZPDSS-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM16B-ZPDSS-TF CAD Model

Description

The SM16B-ZPDSS-TF is a 16-position, 2.5mm pitch, shrouded header from JST's ZPD series. This connector is designed for wire-to-board connections, offering a secure and reliable electrical connection in a compact form factor. The shrouded design helps prevent accidental disconnections and protects the contacts from damage.

Applications

  • Industrial Equipment: Connecting various circuit boards and components within industrial machinery.
  • Consumer Electronics: Interconnecting PCBs in appliances, audio equipment, and other consumer devices.
  • Automotive Electronics: Used in automotive control systems and wiring harnesses for reliable connections.
  • Medical Devices: Providing secure connections within medical equipment where reliability is paramount.
  • Robotics: Connecting sensors, actuators, and control boards within robotic systems.
  • Lighting Systems: Connecting LED drivers and control circuits in lighting fixtures.

Features

  • 16 Positions: Accommodates a 16-wire connection.
  • 2.5mm Pitch: Provides a compact and space-saving design.
  • Shrouded Header: Protects the contacts from damage and prevents accidental disconnections.
  • Through-Hole Mounting: Designed for easy and secure mounting to PCBs.
  • Polarization Feature: Ensures correct mating orientation.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Reliable Connection: Ensures a secure and stable electrical connection.
  • Compact Design: Saves valuable space on the PCB.
  • Prevents Accidental Disconnections: Shrouded design minimizes the risk of unintended disconnections.
  • Easy to Install: Through-hole mounting simplifies the assembly process.
  • Ensures Correct Mating: Polarization feature prevents mis-mating.
  • Long-Lasting Performance: Durable construction provides extended service life.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

Consult the official JST Sales America Inc. datasheet for the SM16B-ZPDSS-TF for detailed mechanical dimensions, electrical characteristics, material specifications, and mating connector information. Typical specifications include:

  • Number of Positions: 16
  • Pitch: 2.5mm
  • Current Rating: (Consult datasheet)
  • Voltage Rating: (Consult datasheet)
  • Insulation Resistance: (Consult datasheet)
  • Contact Resistance: (Consult datasheet)
  • Operating Temperature Range: (Consult datasheet)
  • Material: (Consult datasheet; typically a high-temperature thermoplastic)

The SM16B-ZPDSS-TF connector provides a robust and reliable solution for wire-to-board connections in a variety of applications. Its shrouded design, compact size, and durable construction make it an excellent choice for demanding environments where secure and dependable electrical connections are essential.

You May Also Be Interested in

Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0330 $51.5610
41+ $2.4887 $102.0367
63+ $2.4109 $151.8867
86+ $2.3331 $200.6466
111+ $2.2554 $250.3494
149+ $2.0220 $301.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess