EN
  • EN
  • DE

SM05B-PASS-TB(LF)(SN)

Part No SM05B-PASS-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Description Wire-To-Board Connector, Pa Series, Surface Mount, Header, 5, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Contact Material Copper
Contact Plating Tin
Gender Male
Lead Free Yes
Mount Surface Mount
Number of Contacts 5
Number of Positions 5
Number of Rows 1
Packaging Cut Tape
Pitch 2 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Win Source Part Number 973283-SM05B-PASS-TB(LF)(SN)
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM05B-PASS-TB(LF)(SN) CAD Model

Description

The SM05B-PASS-TB(LF)(SN) is a 5-position, 2.5 mm pitch, SMT (Surface Mount Technology) disconnectable crimp style connector manufactured by JST Sales America Inc. This connector is designed for wire-to-board connections, providing a reliable and space-saving solution for various electronic applications.

Applications:

  • Consumer Electronics (e.g., televisions, audio equipment, appliances)
  • Industrial Equipment (e.g., control panels, machinery)
  • Automotive Electronics (e.g., dashboard systems, lighting)
  • Medical Devices (e.g., diagnostic equipment, monitoring systems)
  • Power Supplies

Features:

  • 2.5 mm pitch
  • 5 positions
  • SMT (Surface Mount Technology)
  • Disconnectable crimp style
  • RoHS compliant
  • Halogen-free
  • Polarization feature to prevent incorrect mating
  • Secure locking mechanism

Benefits:

  • Space Saving: The compact design and SMT mounting allow for high-density packaging.
  • Reliable Connection: The crimp style connection provides a secure and stable electrical connection.
  • Easy Assembly: SMT mounting simplifies the assembly process.
  • RoHS Compliant: Meets environmental regulations.
  • Halogen-Free: Reduces environmental impact.
  • Secure Mating: Polarization and locking mechanism ensure correct and reliable mating.
  • Disconnectable: Allows for easy disconnection and reconnection for maintenance or repairs.

This connector provides a robust and reliable solution for various wire-to-board connectivity needs in a wide range of applications.

Technical Specifications:

Pitch: 2.5 mm

Number of Positions: 5

Mounting Style: SMT (Surface Mount Technology)

Current Rating: 3A AC,DC

Voltage Rating: 250V AC,DC

Wire Range: AWG #28 to #22

Temperature Range: -25°C to +85°C

Material: Polyamide (PA)

Contact Plating: Tin-plated

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6793 $50.9475
180+ $0.5574 $100.3320
280+ $0.5400 $151.2000
385+ $0.5225 $201.1625
495+ $0.5051 $250.0245
665+ $0.4529 $301.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,502 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess