EN
  • EN
  • DE

SM04B-SURS-TF

Part No SM04B-SURS-TF
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description 0.8mm pitch/Disconnectable Insulation displacement connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837980-SM04B-SURS-TF
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Connector Type Header
Contact Type Outer Shroud Contact
Pitch - Mating 0.031" (0.80mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount, Right Angle
Termination Solder
Fastening Type Push-Pull
Insulation Height 0.069" (1.75mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA), Nylon
Features Solder Retention
Operating Temperature -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 0.2A, 0.5A
Voltage Rating 30V
Ultra Librarian 3D Model Ultra Librarian SM04B-SURS-TF CAD Model

Description

The SM04B-SURS-TF is a 4-position, 1.0mm pitch, SMT header manufactured by JST Sales America Inc. It's part of the SUR series, known for its ultra-small size and secure locking mechanism. This header provides a reliable board-to-wire connection in compact electronic devices. The "TF" suffix indicates tape and reel packaging, suitable for automated assembly.

Applications

  • Smartphones: Used for connecting internal components in mobile phones where space is limited.
  • Digital Cameras: Employed for connecting image sensors, displays, and other modules.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable electronics.
  • Portable Audio Players: Utilized for internal wiring in MP3 players and other portable devices.
  • Medical Equipment: Integrated into small medical devices requiring secure and compact connections.

Features

  • Ultra-Small Size: The 1.0mm pitch allows for extremely high-density mounting.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections.
  • Tape and Reel Packaging (TF): Designed for automated pick-and-place equipment.
  • SURS Series: Part of JST's SUR series, known for its miniaturization and reliability.

Benefits

  • Maximum Space Savings: The ultra-small size allows for very high component density on the PCB.
  • Reliable Connection: The secure locking mechanism ensures a stable and long-lasting connection.
  • Cost Effective: SMT and tape and reel packaging reduce manufacturing costs.
  • Easy Assembly: Designed for automated assembly processes, simplifying manufacturing.
  • Miniaturization: Enables the design of smaller and more compact electronic devices.

The SM04B-SURS-TF is designed to be used with compatible JST crimp terminals and housings from the SUR series. Its small size and secure locking feature make it ideal for applications where space is at a premium and reliable connections are essential. The 1.0mm pitch allows for high-density mounting on PCBs. The tape and reel packaging (TF) optimizes it for high-volume, automated manufacturing environments. This connector series is specifically designed for applications requiring a very low profile and small footprint.

You May Also Be Interested in

Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3467 $50.2715
355+ $0.2845 $100.9975
545+ $0.2756 $150.2020
750+ $0.2667 $200.0250
970+ $0.2578 $250.0660
1,300+ $0.2312 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess