EN
  • EN
  • DE

SCK-6D-02PT-TF

Part No SCK-6D-02PT-TF
Manufacturer JST Sales America Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
Win Source Part Number 316753-SCK-6D-02PT-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCK-6D-02PT-TF CAD Model

Description

The SCK-6D-02PT-TF is a connector manufactured by JST Sales America Inc. It is part of JST's SCK series of connectors, known for their reliability and suitability for various wire-to-board connections. The specific configuration indicates details about the number of positions, contact plating, and termination style.

Applications

  • Consumer electronics: Connecting wires to circuit boards in devices such as TVs, DVD players, and audio equipment.
  • Industrial equipment: Providing reliable connections in control panels, machinery, and instrumentation.
  • Automotive electronics: Used in automotive wiring harnesses for connecting various electronic components.
  • Medical devices: Ensuring secure and dependable connections in medical equipment.
  • Telecommunications equipment: Connecting wires in network switches, routers, and other communication devices.

Features

  • Two positions: Accommodates two wires for connection.
  • Tin-plated contacts: Provides good conductivity and corrosion resistance.
  • Through-hole termination: Allows for secure soldering to the circuit board.
  • Compact design: Enables high-density circuit board layouts.
  • Durable construction: Ensures reliable performance in demanding environments.

Benefits

  • Reliable connection: Ensures a secure and stable electrical connection.
  • Easy installation: Through-hole termination simplifies soldering.
  • Compact size: Saves space on the circuit board.
  • Long lifespan: Durable materials and construction contribute to a long service life.
  • Cost-effective solution: Provides a reliable connection at a competitive price.

Additional Details

The SCK-6D-02PT-TF features a housing made of durable plastic material. The contacts are typically made of brass or phosphor bronze with tin plating. The connector is designed to withstand a certain voltage and current rating. Detailed specifications, including dimensions, voltage and current ratings, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess