EN
  • EN
  • DE

S6B-PH-SM4-TB

Part No S6B-PH-SM4-TB
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case Plug
Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 734129-S6B-PH-SM4-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S6B-PH-SM4-TB CAD Model

Description

The S6B-PH-SM4-TB is a 6-position, 2mm pitch, shrouded header from JST's PH series. These headers are designed for wire-to-board connections, providing a secure and reliable interconnection solution in various electronic applications. The shrouded design offers protection to the contacts, preventing accidental damage and ensuring proper mating.

Applications

  • Consumer electronics
  • Industrial control equipment
  • Office automation equipment
  • Medical devices
  • Data communication equipment

Features

  • Compact Design: 2mm pitch allows for high-density mounting on PCBs.
  • Shrouded Header: Protects the contacts from damage and ensures correct mating.
  • Secure Connection: Provides a reliable electrical connection between wires and the PCB.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • Durable Construction: Designed for long-lasting performance in demanding applications.

Benefits

  • Space Saving: The small footprint is ideal for applications where board space is limited.
  • Increased Reliability: The shrouded design minimizes the risk of accidental disconnections.
  • Ease of Use: Simple and quick to mate with corresponding connectors.
  • Reduced Maintenance: The robust design minimizes the need for frequent maintenance.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from harmful substances.

Additional Details

The S6B-PH-SM4-TB is typically used with JST's PH series crimp terminals and housings. It is designed for surface mount soldering onto PCBs. The header material is typically a high-temperature thermoplastic, allowing it to withstand reflow soldering processes. Current rating is typically around 2A and voltage rating is typically 100V, but it is crucial to consult the official datasheet for specific values as they can vary with the specific application. The flammability rating is UL94V-0. It's essential to use the correct mating connector to ensure a secure and reliable connection. Consult the JST documentation for recommended tooling and mating connectors for optimal performance.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3238 $50.1890
380+ $0.2657 $100.9660
585+ $0.2574 $150.5790
805+ $0.2491 $200.5255
1,040+ $0.2408 $250.4320
1,390+ $0.2159 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,695 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess