The S3P-VH(LF) is a 3-position, single-row, vertical header from JST Sales America Inc. It is part of the VH series of connectors, designed for reliable wire-to-board connections in various electronic applications. The (LF) designation indicates that it is lead-free.
Applications
- Power supply connections
- Signal connections in electronic circuits
- Wire-to-board connections in appliances
- Industrial control systems
- Consumer electronics
Features
- 3 positions, single row
- Vertical orientation
- VH series connector
- Lead-free (LF)
- Durable construction
Benefits
- Reliable wire-to-board connections
- Compliance with environmental regulations (lead-free)
- Easy installation and termination
- Secure mating with compatible connectors
- Long-term durability and performance
Additional Details
The S3P-VH(LF) header is typically made of high-temperature plastic, ensuring it can withstand soldering processes. The contacts are often made of tin-plated brass or similar conductive material. It is designed to mate with corresponding VH series housings and terminals. The connector pitch (distance between pins) is usually standardized within the VH series. The current and voltage ratings will depend on the specific VH series specifications, so refer to the datasheet for precise values. The operating temperature range is usually broad, suitable for diverse environments. The connector is designed for easy insertion and removal, while maintaining a secure connection. The S3P-VH(LF) is commonly used in applications where a reliable and environmentally friendly wire-to-board connection is required.