The SHR-10V-S is a 1.0 mm pitch, crimp-style connector housing from JST Sales America Inc. It is part of the SH series, designed for high-density mounting and secure connections in a variety of applications. This connector housing is made from durable materials to ensure reliable performance.
Applications
- Signal circuits in electronic equipment
- Internal wiring in consumer electronics
- Data communication equipment
- Medical devices
- Automotive electronics
Features
- 1.0 mm pitch
- Crimp style termination
- 10 positions
- Compact design
- Durable materials
- Secure locking mechanism
Benefits
- High-density mounting: 1.0 mm pitch allows for compact board designs.
- Reliable connection: Crimp style termination provides a secure and durable electrical connection.
- Versatile application: Suitable for a wide range of electronic devices.
- Secure locking: Prevents accidental disconnection.
- Durable construction: Withstands harsh environments and vibration.
Additional Details
The SHR-10V-S connector housing requires compatible crimp contacts to complete the connection. It is designed to mate with corresponding header connectors in the SH series. The connector's secure locking mechanism ensures that the connection remains stable even in demanding applications. The housing is made from high-quality materials that provide excellent resistance to chemicals and temperature variations. It is commonly used in applications where space is limited and reliable connections are essential. The connector is designed for easy assembly and disassembly, simplifying maintenance and repairs.