EN
  • EN
  • DE

04FMN-SMT-A-TF(LF)(SN)

Part No 04FMN-SMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 4POS 1MM R/A / 4 Position FFC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Series FMN
Package Tape & Reel
Flat Flex Type FFC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 4
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T) , Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Black
Base Product Number 04FMN-SM
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1341030-04FMN-SMT-A-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 04FMN-SMT-A-TF(LF)(SN) CAD Model

Description

The 1341030-04FMN-SMT-A-TF(LF)(SN) is a connector assembly from JST Sales America Inc.

  • Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
  • Series: FMN
  • Positions: 4
  • Pitch: 0.039" (1.00mm)
  • Features: Low Insertion Force (LIF)
  • Termination: Solder
  • Contact Finish: Tin
  • Package: Tape & Reel
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 50V
  • Height Above Board: 0.118" (3.00mm)
  • Flat Flex Type: FFC
  • Connector/Contact Type: Contacts, Top
  • FFC, FCB Thickness: 0.30mm
  • Locking Feature: No Locking
  • Cable End Type: Straight
  • Housing Material: Polyamide (PA6T) , Nylon 6T
  • Actuator Material: Not Specified
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Black
  • Standard Package: 2,000 Connectors
  • Mating Cycles: Not Specified
  • Mounting Type: Surface Mount, Right Angle
  • Temperature Range: -25°C to 85°C
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 0.5A
  • HTSUS: 8536.69.4051

You May Also Be Interested in

Molex, LLC
51281-0598 Molex FFC & FPC Connectors 0.50mm P Easy-On FFC/FPC Conn Surface Mnt RA 1.20mm Mated Hgt 5CKT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
505110-4091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 40CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.2765
Molex, LLC
54132-4397 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 43Ckt EmbsTp Pk datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
502598-2593 Molex FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy25CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5936
Molex, LLC
52808-1570 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy15CktEmbsTpPkg datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52559-0672 Molex FFC & FPC Connectors 6P SMT VERT ZIF .02 LEAD FREE / RoHS datasheet, inventory, & pricing.
Need more? Email Us
AVX Corporation
046214020010800 KYOCERA AVX FFC & FPC Connectors 20P 0.50mm datasheet, inventory, & pricing.
Lowest to $0.9314
Molex, LLC
52437-2471 Molex FFC & FPC Connectors RA SMT ZIF BTTM 24P GOLD datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
505110-0492 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 4Ckt datasheet, inventory, & pricing.
Lowest to $0.3202

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4544 $52.2560
270+ $0.3729 $100.6830
420+ $0.3612 $151.7040
575+ $0.3496 $201.0200
740+ $0.3379 $250.0460
995+ $0.3030 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,222 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess