EN
  • EN
  • DE

J21SF-03V-KX-L

Part No J21SF-03V-KX-L
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT HSG 3POS 2.50MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000414-J21SF-03V-KX-L
Manufacturer JST Sales America Inc.
Category Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series JFA
Package Bulk
Color Black
Connector Type Receptacle
Contact Type Female Socket
Features Polarizing Key
Note Contacts Not Included
Ultra Librarian 3D Model Ultra Librarian J21SF-03V-KX-L CAD Model

Description

The J21SF-03V-KX-L is a 3-position wire-to-board connector manufactured by JST Sales America Inc., belonging to the J21SF series. This connector is designed for secure and reliable electrical connections in a variety of electronic applications. Its compact design and robust construction make it suitable for use in space-constrained environments where reliable connectivity is crucial.

Applications:

  • Connecting PCBs in electronic devices.
  • Wire-to-board connections in industrial equipment.
  • Signal and power connections in consumer electronics.
  • Interconnecting modules in control systems.
  • Data and power transmission in embedded systems.

Features:

  • 3 positions: Accommodates multiple signal or power lines in a single connector.
  • Wire-to-board connection: Enables easy and secure connection between wires and PCBs.
  • Compact design: Saves valuable board space.
  • Robust construction: Ensures reliable performance in demanding environments.
  • Secure locking mechanism: Prevents accidental disconnections.

Benefits:

  • Reliable electrical connections: Ensures stable and consistent performance.
  • Simplified assembly: Easy to install and connect wires.
  • Reduced board space requirements: Allows for more compact and efficient designs.
  • Enhanced system reliability: Secure locking mechanism prevents accidental disconnections.
  • Cost-effective solution: Provides reliable connectivity at a competitive price.

The J21SF-03V-KX-L connector features a secure locking mechanism that prevents accidental disconnections, ensuring stable and reliable electrical connections. Its compact design saves valuable board space, allowing for more compact and efficient designs. The connector is made from high-quality materials that ensure robust performance in demanding environments. Its wire-to-board connection enables easy and secure connection between wires and PCBs, simplifying assembly and reducing installation time.

The J21SF-03V-KX-L is designed to meet industry standards for safety and performance, ensuring compliance with regulatory requirements. It is a reliable and versatile connector suitable for a wide range of electronic applications, providing secure and reliable electrical connections in a compact and robust package. Its ease of use and reliable performance make it an ideal choice for designers and engineers seeking to optimize connectivity in their electronic systems.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3717 $50.1795
330+ $0.3050 $100.6500
510+ $0.2954 $150.6540
700+ $0.2859 $200.1300
905+ $0.2764 $250.1420
1,215+ $0.2478 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,085 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess