EN
  • EN
  • DE

FPS-250

Part No FPS-250
Manufacturer JST Sales America Inc.
Catalog Terminals
Description CONN RCPT SLEEVE 0.25 1POS NAT / 1 Position Sleeve Connector Female, Receptacle Natural 0.250" (6.35mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Housings, Boots
Mfr JST Sales America Inc.
Series PS
Package Tape & Reel
Product Status Active
Style Sleeve
Terminal Type Quick Connect, Disconnect
Gender Female, Receptacle
Terminal Size 0.250" (6.35mm)
Number of Positions 1
Stacking Direction -
For Use With/Related Products PS Series
Mounting Type Free Hanging (In-Line)
Color Natural
Material Nylon
Note Contacts Not Included
Base Product Number FPS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363561-FPS-250
Ultra Librarian 3D Model Ultra Librarian FPS-250 CAD Model

Description

The FPS-250 is a terminal housing from JST Sales America Inc..

  • Series: PS
  • Mounting Type: Free Hanging (In-Line)
  • Base Product Number: FPS
  • Packaging: Tape & Reel (TR)
  • Product Status: Active
  • Style: Sleeve
  • Material: Nylon
  • Color: Natural
  • Number of Positions: 1
  • Terminal Type: Quick Connect, Disconnect
  • Terminal Size: 0.250" (6.35mm)

You May Also Be Interested in

Panduit Corp
CONN TERM RECT LUG 4 AWG / Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED / Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
Molex, LLC
CONN QC TAB 14-16AWG 0.250 CRIMP
Lowest to $0.7218
Molex, LLC
CONN QC TAB 0.250 SOLDER
Lowest to $0.2346
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us
Panduit Corp
CONN INLINE TAP 250 MCM 6 AWG / Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1087 $50.0020
1,125+ $0.0892 $100.3500
1,740+ $0.0864 $150.3360
2,395+ $0.0836 $200.2220
3,095+ $0.0808 $250.0760
4,140+ $0.0725 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,080 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess