EN
  • EN
  • DE

EHR-4

Part No EHR-4
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HOUSING EH 4POS 2.5MM CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 33 Weeks
Features 4 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Manufacturer JST Sales America Inc.
Series EH
Package Bulk
Mounting Free Hanging (In-Line)
Family Name EHR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 455-1002, EHR4, (W)EHR-4
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870275-EHR-4
Ultra Librarian 3D Model Ultra Librarian EHR-4 CAD Model

Description

The EHR-4 is a 4-position crimp-style housing from the EHR series manufactured by JST Sales America Inc. This housing is designed for use with crimp contacts to create a secure and reliable wire-to-board or wire-to-wire connection. It is a critical component in various electronic applications requiring dependable signal or power transmission.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Data communication equipment

Features

  • 4 positions
  • Crimp style housing
  • Durable construction
  • Compact design
  • Polarization features to prevent incorrect mating

Benefits

  • Provides a secure and reliable electrical connection
  • Easy to assemble with appropriate crimping tools
  • Reduces the risk of accidental disconnections
  • Offers a compact solution for high-density applications
  • Ensures correct mating, preventing damage to components

Additional Details

The EHR-4 housing is typically made from a durable plastic material, such as nylon or PBT, offering good electrical insulation and mechanical strength. It is designed to mate with corresponding headers or connectors. The specific contact size and wire gauge compatibility depend on the crimp contacts used with the housing. It's crucial to select the correct crimp contacts and use a suitable crimping tool to ensure a reliable and gas-tight connection. The housing's polarization feature helps prevent mis-mating, ensuring proper circuit connections and avoiding potential damage. The compact design of the EHR-4 makes it suitable for applications where space is limited. The operating temperature range depends on the specific material used, but it typically falls within the range of -25°C to +85°C. Always refer to the manufacturer's datasheet for precise specifications and application guidelines to guarantee optimal performance and longevity of the connection.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,955+ $0.0168 $100.0440
9,260+ $0.0162 $150.0120
12,740+ $0.0157 $200.0180
16,450+ $0.0152 $250.0400
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,000 pieces
MOQ: 2455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess