EN
  • EN
  • DE

BM07B-XASS-TF (LF)(SN)

Part No BM07B-XASS-TF (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings XA HEADER (SMT TOP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Product Headers
Number of Positions 7 Position
Pitch 2.5 mm (0.098 in)
Number of Rows 1 Row
Mounting Style SMD/SMT
Termination Style Crimp
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Series XA
Application Wire-to-Board
Wire Gauge 28 AWG to 20 AWG
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Current Rating 3 A
Housing Material Polyamide (PA66)
Voltage Rating 250 VAC/DC
Brand JST Commercial
Contact Material Copper
Housing Color Natural
Insulation Resistance 1 MOhms
Product Type Headers & Wire Housings
Standard Pack Qty 500
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian BM07B-XASS-TF (LF)(SN) CAD Model

You May Also Be Interested in

Molex, LLC
53259-0229 Molex Headers & Wire Housings 3.5 WtB Wafer Assy R B Wafer Assy RA 2Ckt datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
87427-0602 Molex Headers & Wire Housings 6CKT WTB RA HDR datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
501645-2420 Molex Headers & Wire Housings IGRID 24P V HDR DUL ROW W/PCB LOC datasheet, inventory, & pricing.
Lowest to $0.4075
Molex, LLC
08-55-0110 Molex Headers & Wire Housings REELED TERMINALS Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0815
Molex, LLC
502443-0570 Molex Headers & Wire Housings 2.00MM CLIK-MATE HDR 05P VT datasheet, inventory, & pricing.
Lowest to $0.4250
Molex, LLC
70555-0001 Molex Headers & Wire Housings R/A HDR TRI-PEG 2P low profile datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
87427-1642 Molex Headers & Wire Housings HI-TEMP MINIFIT JR H -TEMP MINIFIT JR HD datasheet, inventory, & pricing.
Lowest to $4.2202
Molex, LLC
53375-0610 Molex Headers & Wire Housings 6 CKT 2.5MM HEADER VERTICAL 250V 3A datasheet, inventory, & pricing.
Lowest to $0.1456
Molex, LLC
51216-0600 Molex Headers & Wire Housings 2.0 WtB Rec Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess