EN
  • EN
  • DE

BM03B-SRSS-G-TBT(LF)(S

Part No BM03B-SRSS-G-TBT(LF)(S
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001568-BM03B-SRSS-G-TBT(LF)(S
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM03B-SRSS-G-TBT(LF)(S CAD Model

Description

The BM03B-SRSS-G-TBT(LF)(S is a 3-position SMT (Surface Mount Technology) header connector manufactured by JST Sales America Inc. It is part of their BM series of connectors, known for their compact size and reliable connections. The "(LF)" indicates that the connector is lead-free, and the "(S" might signify a specific packaging or plating option. These connectors are commonly used for board-to-wire connections in various electronic devices.

Applications

  • Consumer electronics: Used for connecting various components within devices like smartphones, tablets, and digital cameras.
  • Industrial control systems: Provides connections for sensors, actuators, and control modules.
  • Automotive electronics: Used in automotive ECUs (Engine Control Units) and other electronic modules.
  • Medical equipment: Facilitates connections in diagnostic and monitoring devices.
  • Telecommunications equipment: Used in networking devices and communication modules.

Features

  • SMT mounting: Allows for automated assembly using surface mount technology.
  • Compact size: Enables integration into small form-factor devices.
  • 3-position design: Provides three connection points for signal or power transmission.
  • Lead-free construction: Complies with RoHS environmental regulations.
  • Secure locking mechanism: Ensures a reliable connection even in demanding environments.

Benefits

  • Simplified assembly: Allows for automated and efficient manufacturing processes.
  • Space-saving design: Minimizes the overall size of the electronic device.
  • Reliable connections: Ensures stable and secure signal and power transmission.
  • Environmental compliance: Meets the requirements of environmental regulations.
  • Versatile application: Suitable for a wide range of electronic devices.

Additional Details

The BM03B-SRSS-G-TBT(LF)(S connector is typically used with a mating crimp terminal and wire. The datasheet provides detailed mechanical dimensions, electrical characteristics, and material specifications. The specific plating material and packaging options influence its corrosion resistance and handling requirements. The current and voltage ratings depend on the specific application and wire gauge used.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess