EN
  • EN
  • DE

BM02(3)B-ADHSS-GAN-ETB(LF)(SN)

Part No BM02(3)B-ADHSS-GAN-ETB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER SMD R/A 3POS 1.3MM / Connector Header Surface Mount, Right Angle 3 position 0.051" (1.30mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series ADH
Package Tape & Reel
Connector Type Header
Contact Type Male Blade
Pitch - Mating 0.051" (1.30mm)
Number of Positions 3
Number of Rows 1
Number of Positions Loaded 2
Style Board to Cable/Wire
Shrouding Shrouded - 3 Wall
Mounting Type Surface Mount, Right Angle
Termination Solder
Fastening Type Detent Lock
Insulation Height 0.069" (1.75mm)
Contact Shape Rectangular
Contact Finish - Mating Gold
Contact Material Copper Alloy
Insulation Material Thermoplastic
Features Solder Retention
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) 3A
Voltage Rating 30V
Base Product Number BM02(3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names BM023BADHSSGANETBLFSN,455-2895-1,455-2895-6,455-2895-2
Standard Package 5,000
Win Source Part Number 973492-BM02(3)B-ADHSS-GAN-ETB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian BM02(3)B-ADHSS-GAN-ETB(LF)(SN) CAD Model

Description

This male blade header connector from JST Sales America Inc. is designed for board to cable/wire applications.

  • Positions Loaded: 3 positions loaded with 2 male blade contacts
  • Feature: Solder retention
  • Material: Copper alloy
  • Voltage Rating: 30V
  • Mounting: Surface mount and right angle mounting
  • Fastening: Detent lock
  • Flammability Rating: UL94 V-0
  • Temperature Range: -25°C to 85°C
  • Standard Package: 5,000

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5142 $51.4200
240+ $0.4219 $101.2560
370+ $0.4087 $151.2190
510+ $0.3956 $201.7560
655+ $0.3824 $250.4720
880+ $0.3428 $301.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess