EN
  • EN
  • DE

B6B-PH-K-Y(LF)(SN)

Part No B6B-PH-K-Y(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Souring
Description CONN HEADE VERT 6POS 2MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467487-B6B-PH-K-Y(LF)(SN)
Manufacturer JST Sales America Inc.
Ultra Librarian 3D Model Ultra Librarian B6B-PH-K-Y(LF)(SN) CAD Model

Description

The B6B-PH-K-Y(LF)(SN) is a vertical connection header manufactured by JST, known for its high-quality electrical connectors. This component features a 6-position connector interface with a pitch of 2mm, designed to facilitate board-to-board or wire-to-board connections. The B6B-PH-K-Y(LF)(SN) is particularly noted for its compact design and reliability, an essential aspect for a broad array of electronics manufacturing including consumer electronics, automotive applications, and industrial machinery. Its vertical configuration allows for a minimal footprint on the PCB (Printed Circuit Board), conserving space which is increasingly valuable in the modern trend towards miniaturization of electronic devices. Additionally, the connector is built with a consideration for ease of assembly in both manual and automated manufacturing processes, featuring secure locking mechanisms that ensure a robust connection. With its phosphor bronze contacts and a rating for high current, the B6B-PH-K-Y(LF)(SN) is an excellent choice for ensuring a stable and reliable electrical connection in demanding applications.

You May Also Be Interested in

Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess