EN
  • EN
  • DE

B3B-XH-A(LF)(SN

Part No B3B-XH-A(LF)(SN
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 3PIN
Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 758565-B3B-XH-A(LF)(SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B3B-XH-A(LF)(SN CAD Model

Description

The B3B-XH-A(LF)(SN) is a 3-position, crimp-style wire-to-board connector header manufactured by JST Sales America Inc. It is part of the XH series, a popular and reliable connector system known for its compact size, secure connections, and ease of use. The (LF)(SN) suffix indicates that the connector is lead-free (LF) and has a tin (Sn) plating.

Applications:

  • Signal Connections: Used for signal connections in electronic circuits.
  • Power Connections: Can be used for low-power connections in electronic devices.
  • Wire-to-Board Connections: Provides a reliable wire-to-board connection solution.
  • Control Circuits: Employed in control circuits for connecting various components.
  • Data Connections: Used for data connections in electronic equipment.

Features:

  • 3 Positions: Features three positions for connecting three wires.
  • Crimp Style: Uses a crimp-style termination for secure and reliable connections.
  • Wire-to-Board Connector: Designed for connecting wires to a printed circuit board (PCB).
  • XH Series: Part of the XH series, known for its compact size and reliability.
  • Lead-Free: Compliant with lead-free standards (RoHS compliant).
  • Tin Plating: Features a tin plating for good solderability and corrosion resistance.
  • Polarization Feature: Designed with a polarization feature to prevent mismating.

Benefits:

  • Reliable Connection: Provides a secure and reliable wire-to-board connection.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Easy to Use: Crimp-style termination simplifies the connection process.
  • RoHS Compliant: Lead-free design complies with environmental regulations.
  • Prevents Mismating: Polarization feature ensures correct mating of the connector.

Additional Details:

The B3B-XH-A(LF)(SN) connector has a specific pitch, typically 2.5mm. It requires the use of compatible crimp terminals for proper wire termination. It's commonly used in various electronic devices and equipment due to its ease of use and reliable performance. The connector is designed for through-hole mounting on the PCB. It is often paired with a corresponding housing for a complete connector assembly. Consult the JST datasheet for detailed specifications, including voltage and current ratings, wire gauge ranges, and mating connector information.

You May Also Be Interested in

Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,145+ $0.0700 $150.1500
2,955+ $0.0677 $200.0535
3,820+ $0.0655 $250.2100
5,115+ $0.0587 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess