EN
  • EN
  • DE

B2P-VH-BK(LF)(SN)

Part No B2P-VH-BK(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description B2P-VH-BK(LF)(SN) JST Commercial Headers & Wire Housings VH HEADER (TOP TYPE) datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Crimp Style
Number of Positions 2 Position
Pitch 3.96 mm (0.156 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Crimp
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Mating Post Length 7.7 mm (0.303 in)
Termination Post Length 3.7 mm (0.146 in)
Series VH
Wire Gauge 22 AWG to 16 AWG
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Brand JST Commercial
Contact Material Copper
Current Rating 10 A
Flammability Rating UL94V-0
Housing Color Black
Housing Material Polybutylene Terephthalate (PBT)
Insulation Resistance 1 GOhms
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Headers & Wire Housings
Voltage Rating 250 VAC/DC
Ultra Librarian 3D Model Ultra Librarian B2P-VH-BK(LF)(SN) CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings 2MM SR VERT 2P HDR
Need more? Email Us
Molex, LLC
Headers & Wire Housings HSG 4P SINGLE ROW POSITIVE LATCH
Lowest to $0.1114
Molex, LLC
Headers & Wire Housings 1.25MM HDR 3 CKT Right-Angle
Lowest to $0.0944
JST Sales America Inc.
Headers & Wire Housings Not Available at Mouser
Lowest to $0.0331
Molex, LLC
Headers & Wire Housings PicoBlade 1.25 SMT ST PKG 8P
Lowest to $0.1456
Molex, LLC
Headers & Wire Housings 4 CKT R/A HEADER
Lowest to $0.6913
Molex, LLC
Headers & Wire Housings Female Terminal Reel of 9000
Lowest to $0.0172
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1433
Molex, LLC
Headers & Wire Housings MicroFit 3.0 RA Hdr W/TH DR 15Au 2Ckt
Lowest to $0.9750

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1001 $50.0500
1,220+ $0.0822 $100.2840
1,885+ $0.0796 $150.0460
2,600+ $0.0770 $200.2000
3,360+ $0.0745 $250.3200
4,495+ $0.0668 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess