EN
  • EN
  • DE

B11B-XH-A(LF)(SN)

Part No B11B-XH-A(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN HEADER VERT 11POS 2.5MM / Connector Header Through Hole 11 position 0.098" (2.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series XH
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 11
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Detent Lock
Contact Length - Post 0.134" (3.40mm)
Insulation Height 0.276" (7.00mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V
Mated Stacking Heights 9.8mm
Base Product Number B11B-XH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 455-2255,(G)B11B-XH-A(LF)(SN);,B11BXHALFSN,B11B-XH-A(LF)(SN);
Standard Package 250
Win Source Part Number 980324-B11B-XH-A(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B11B-XH-A(LF)(SN) CAD Model

Description

The 980324-B11B-XH-A(LF)(SN) is an 11-position male pin header connector from the XH series of JST Sales America Inc.

  • Series: XH
  • Number of Positions: 11
  • Application: Rectangular Connectors
  • Fastening Type: Detent Lock
  • Contact Material: Brass
  • Voltage Rating: 250V
  • Mated Stacking Heights: 9.8mm
  • Insulation Color: Natural
  • Contact Finish: Tin
  • Temperature Range: -25°C to 85°C
  • Style: Board to Cable/Wire
  • Insulation Height: 0.276" (7.00mm)
  • Contact Length of Post: 0.134" (3.40mm)
  • Packaging: Bulk
  • Standard Package: 250

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
685+ $0.1462 $100.1470
1,060+ $0.1417 $150.2020
1,460+ $0.1371 $200.1660
1,890+ $0.1325 $250.4250
2,530+ $0.1188 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,477 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess