EN
  • EN
  • DE

B10B-XNISK-A-1(LF)(SN)

Part No B10B-XNISK-A-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Description 2.5mm pitch/disconnectable crimp style connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199940-B10B-XNISK-A-1(LF)(SN)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B10B-XNISK-A-1(LF)(SN) CAD Model

Description

The B10B-XNISK-A-1(LF)(SN) is a 10-position crimp-style connector housing manufactured by JST Sales America Inc. It's part of the XN series of connectors, known for their compact size and reliable performance in various applications. This connector is designed for wire-to-board connections where space is limited.

Applications

  • Consumer Electronics
  • Office Automation Equipment
  • Industrial Control Systems
  • Medical Equipment
  • Small Appliances

Features

  • 10 Positions: Accommodates ten individual wires.
  • Crimp Style: Requires a crimping tool for secure wire termination.
  • XN Series: Part of a compact and versatile connector system.
  • Housing Material: Typically made of durable nylon or similar plastic for insulation and protection.
  • Lead-Free (LF): Compliant with RoHS environmental standards, making it environmentally friendly.
  • Tin (Sn) Plating: Provides good electrical conductivity and corrosion resistance on the contacts.
  • Secure Locking Mechanism: Ensures a reliable and vibration-resistant connection.

Benefits

  • High-Density Connection: Provides a large number of connections in a small footprint.
  • Reliable Performance: Ensures a secure and stable electrical connection in demanding applications.
  • Easy Assembly: Crimp-style termination allows for quick and efficient assembly.
  • Environmentally Compliant: Lead-free construction meets environmental regulations.
  • Durable and Long-Lasting: Provides long-term performance in various environments.

Additional Details

The B10B-XNISK-A-1(LF)(SN) connector housing is designed to mate with corresponding header connectors on a printed circuit board (PCB). The XN series is characterized by its low profile and secure locking mechanism, which prevents accidental disconnections. Using the correct crimping tool is crucial for ensuring a reliable and gas-tight connection between the wire and the connector terminal. JST provides specific crimping tools for use with the XN series. This connector is often used in applications where space is a premium, such as in small electronic devices and control systems.

The (LF)(SN) designation confirms that the connector is lead-free and has a tin-plated finish, making it suitable for applications requiring compliance with RoHS directives. Always refer to the manufacturer's datasheet for detailed specifications, mating connector information, and recommended assembly procedures to ensure optimal performance and reliability.

You May Also Be Interested in

Cirrus Logic Inc.
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
CLIFF Electronic Components Ltd
Patch Panel, Usb, 16PORT, 1U, M3 Hole
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0021
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
PMI
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1539 $50.0175
795+ $0.1262 $100.3290
1,230+ $0.1223 $150.4290
1,690+ $0.1184 $200.0960
2,190+ $0.1144 $250.5360
2,925+ $0.1026 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess