EN
  • EN
  • DE

B08B-XASS-1-T

Part No B08B-XASS-1-T
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001166-B08B-XASS-1-T
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B08B-XASS-1-T CAD Model

Description

The B08B-XASS-1-T is an 8-position, 2.5mm pitch, crimp-style, SMT header manufactured by JST Sales America Inc. This connector is part of the XASS series, designed for secure and reliable wire-to-board connections in various electronic applications. The SMT (Surface Mount Technology) design allows for efficient and automated assembly processes, reducing manufacturing time and costs.

Applications:

  • Consumer electronics (e.g., TVs, audio equipment, appliances)
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Data communication equipment
  • Power supplies

Features:

  • Number of Positions: 8
  • Pitch: 2.5mm
  • Mounting Type: Surface Mount (SMT)
  • Style: Header
  • Termination Method: Crimp
  • Series: XASS
  • Material: Typically high-temperature thermoplastic for reflow soldering compatibility
  • Contact Material: Usually tin-plated copper alloy for good conductivity and corrosion resistance

Benefits:

  • Reliable Connection: The crimp termination method provides a secure and durable connection, ensuring stable signal transmission and power delivery.
  • Space Saving: The compact 2.5mm pitch allows for high-density mounting on PCBs, minimizing board space requirements.
  • Automated Assembly: The SMT design is compatible with automated pick-and-place equipment, streamlining the manufacturing process and reducing assembly costs.
  • Versatile Application: Suitable for a wide range of electronic devices and industries due to its compact size and reliable performance.
  • Durable Construction: High-quality materials and robust design ensure long-term reliability and resistance to environmental factors.
  • Easy Mating: Designed for easy and secure mating with compatible JST crimp housings.

Additional Details:

The B08B-XASS-1-T is typically used with corresponding crimp housings and terminals from the JST XASS series. It is designed to withstand the high temperatures associated with reflow soldering processes. The specific current and voltage ratings depend on the wire gauge used with the crimp terminals, and the overall application requirements. Consult the JST product datasheet for detailed electrical and mechanical specifications, including mating cycles, temperature range, and applicable standards. This part is RoHS compliant.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Intel
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess