EN
  • EN
  • DE

B08B-PNDZS-1(LF)(SN)

Part No B08B-PNDZS-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings PND HEADER (TOP)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Category Headers & Wire Housings
Number of Positions 8 Position
Pitch 2 mm (0.079 in)
Number of Rows 2 Row
Mounting Style PCB Mount
Termination Style Crimp
Mounting Angle Straight
Contact Plating Tin
Series PND
Applications Wire-to-Board
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Ultra Librarian 3D Model Ultra Librarian B08B-PNDZS-1(LF)(SN) CAD Model

Description

This wire-to-board connector features a robust locking system that is not only easy to work with, but also provides adequate durability to irregular outside force. The 2.0 mm pitch, dual-row design is suitable for high-density PCBs used in electronic equipment.

You May Also Be Interested in

JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0378
Molex, LLC
Headers & Wire Housings 1.25MM HDR 3 CKT Right-Angle
Lowest to $0.0944
Molex, LLC
Headers & Wire Housings MicroFit 3.0 RA Hdr W/TH DR 15Au 2Ckt
Lowest to $0.9750
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
Molex, LLC
Headers & Wire Housings R/A PCB HDR 9P TIN FRICTION LOCK
Lowest to $0.6403
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0262
Molex, LLC
Headers & Wire Housings HSG 4P SINGLE ROW POSITIVE LATCH
Lowest to $0.1114
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1433

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2967 $50.4390
415+ $0.2435 $101.0525
640+ $0.2359 $150.9760
880+ $0.2283 $200.9040
1,135+ $0.2207 $250.4945
1,520+ $0.1979 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess