EN
  • EN
  • DE

B07B-PASK (LF)(SN)

Part No B07B-PASK (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Wire-To-Board Connector, Top Entry, Pa Series, Through Hole, Header, 7, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006718-B07B-PASK (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B07B-PASK (LF)(SN) CAD Model

Description

The B07B-PASK (LF)(SN) is a 7-position, 2mm pitch shrouded header manufactured by JST Sales America Inc. It is part of their B07B series of connectors, designed for secure and reliable wire-to-board connections. The (LF)(SN) suffix indicates that the connector is lead-free and has a tin plating.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment
  • Automotive applications
  • Medical devices

Features:

  • 2mm Pitch: Provides high density interconnection.
  • Shrouded Header: Offers protection to the pins and ensures proper mating.
  • Through-hole Termination: Designed for secure attachment to PCBs.
  • Lead-Free: Compliant with RoHS environmental standards.
  • Tin Plating: Provides good solderability and corrosion resistance.
  • 7 Positions: Supports connections with up to 7 wires.

Benefits:

  • Reliable Connection: Shrouded design prevents accidental disconnections and ensures proper alignment.
  • High Density: 2mm pitch allows for more connections in a smaller space.
  • Environmental Compliance: Lead-free construction meets environmental regulations.
  • Easy Assembly: Through-hole termination simplifies the soldering process.
  • Durable Construction: High-quality materials ensure long-lasting performance.

Additional Details:

This connector is typically used with a mating connector from the same JST B07B series. It is designed for automated assembly processes. The shrouded design protects the pins from damage during handling and mating. It is crucial to refer to the JST datasheet for specific electrical and mechanical characteristics, including voltage and current ratings, operating temperature range, and mating force requirements.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2095 $50.2800
585+ $0.1719 $100.5615
905+ $0.1666 $150.7730
1,245+ $0.1612 $200.6940
1,605+ $0.1558 $250.0590
2,150+ $0.1397 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess