EN
  • EN
  • DE

B06B-VYHSK-D-1 (LF)(SN)

Part No B06B-VYHSK-D-1 (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description B06B-VYHSK-D-1 (lf)(sn); Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989843-B06B-VYHSK-D-1 (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B06B-VYHSK-D-1 (LF)(SN) CAD Model

Description

The B06B-VYHSK-D-1 (LF)(SN) is a 6-position wire-to-board connector manufactured by JST Sales America Inc. This connector belongs to the VYH series, known for its high reliability and compact design. It is designed for secure electrical connections in various electronic applications where space is limited.

Applications

  • Consumer Electronics: Used in devices like digital cameras, smartphones, and portable audio players for connecting internal components.
  • Office Equipment: Integrated into printers, scanners, and other office machines for reliable signal and power transmission.
  • Industrial Control Systems: Employed in control panels and automation equipment for connecting sensors, actuators, and controllers.
  • Medical Devices: Utilized in medical equipment for secure and reliable connections in diagnostic and monitoring systems.

Features

  • 6-Position Connector: Provides six individual connection points for wires.
  • Wire-to-Board Connection: Designed for connecting wires to a printed circuit board (PCB).
  • VYH Series: Part of JST’s VYH series, known for its compact design and high reliability.
  • Secure Locking Mechanism: Features a locking mechanism to prevent accidental disconnections.
  • (LF)(SN) Suffix: Indicates that the connector is lead-free (LF) and has a tin (Sn) plating for RoHS compliance.

Benefits

  • Reliable Electrical Connection: Ensures a stable and secure electrical connection, minimizing signal loss and preventing intermittent failures.
  • Compact Design: Space-saving design allows for efficient use of space on PCBs and in electronic devices.
  • Easy Installation: Designed for easy and quick installation, reducing assembly time and costs.
  • Secure Connection: Locking mechanism prevents accidental disconnections, ensuring continuous operation.
  • RoHS Compliance: Lead-free and tin-plated for compliance with RoHS environmental regulations.

Additional Details

The B06B-VYHSK-D-1 (LF)(SN) connector is typically used with crimp-style contacts that are attached to the wires before insertion into the connector housing. It has a voltage rating and current rating suitable for many low to medium power applications. The connector housing is typically made of a durable plastic material that provides insulation and protection for the electrical connections. It is designed to mate with a corresponding header on the PCB, creating a secure and reliable connection. The lead-free and tin-plated finish ensures that the connector meets current environmental standards.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0112
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess