EN
  • EN
  • DE

B05B-PNISK-1A(LF)(SN)(F)

Part No B05B-PNISK-1A(LF)(SN)(F)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER VERT 5POS 2MM / Connector Header Through Hole 5 position 0.079" (2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series PNI
Package Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 5
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Latch Lock
Contact Length - Post 0.134" (3.40mm)
Insulation Height 0.402" (10.20mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Features Board Guide
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 100V
Mated Stacking Heights 12.25mm
Base Product Number B05B-PNI
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names B05BPNISK1ALFSNF,455-2743,B05B-PNISK-1A (LF)(SN) (F)
Standard Package 500
Win Source Part Number 987937-B05B-PNISK-1A(LF)(SN)(F)
Ultra Librarian 3D Model Ultra Librarian B05B-PNISK-1A(LF)(SN)(F) CAD Model

Description

The 987937-B05B-PNISK-1A(LF)(SN)(F) is a PNI series connector header with male pins, manufactured by JST Sales America Inc.

  • Positions: 5
  • Features: board guide
  • Package: tray
  • Category: connectors, interconnects, and rectangular connectors - headers, male pins
  • Series: PNI
  • Connector Type: header
  • Contact Type: male pin
  • Positions Loaded: all
  • Row Count: single
  • Termination: press-fit and solder
  • Fastening Type: latch lock
  • Contact Material: copper alloy
  • Voltage Rating: 100V
  • Mated Stacking Heights: 12.25mm
  • Insulation Material: polyamide (PA66), nylon 6/6, glass filled
  • Style: board to cable/wire
  • Pitch-Mating: 0.079" (2.00mm)
  • Contact Finish-Mating: tin
  • Insulation Color: natural
  • Mounting Type: through hole
  • Shrouded: 4 walls
  • Contact Length-Post: 0.134" (3.40mm)
  • Insulation Height: 0.402" (10.20mm)
  • Contact Shape: square
  • Temperature Range: -25°C ~ 85°C
  • MSL Level: 1 (unlimited)
  • HTSUS code: 8536.69.4040
  • Other names: B05BPNISK1ALFSNF, 455-2743, and B05B-PNISK-1A (LF)(SN) (F)
  • Base product number: B05B-PNI

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess