EN
  • EN
  • DE

ACHR-04V-A-S

Part No ACHR-04V-A-S
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT HSG 4POS 1.20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JST Sales America Inc.
Series ACH
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 4
Pitch 0.047" (1.20mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Natural
Temperature Range - Operating -25°C ~ 85°C
Note Contacts Not Included
Base Product Number ACHR-04V
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 851793-ACHR-04V-A-S
Ultra Librarian 3D Model Ultra Librarian ACHR-04V-A-S CAD Model

Description

The 851793-ACHR-04V-A-S is a rectangular connector housing from the ACH series.

  • Series: ACH
  • Connector Type: Receptacle
  • Number of Positions: 4
  • Pitch: 0.047" (1.20mm)
  • Housing Material: Polyamide (PA66)
  • Color: Natural
  • Mounting Type: Free Hanging (In-Line)
  • Operating Temperature: -25°C to 85°C

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0841 $50.0395
1,450+ $0.0690 $100.0500
2,245+ $0.0669 $150.1905
3,095+ $0.0647 $200.2465
4,000+ $0.0625 $250.0000
5,350+ $0.0561 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,160 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess