EN
  • EN
  • DE

ACHR-03V-S

Part No ACHR-03V-S
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT HSG 3POS 1.20MM / 3 Rectangular Connectors - Housings Receptacle Natural 0.047" (1.20mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JST Sales America Inc.
Series ACH
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 3
Pitch 0.047" (1.20mm)
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type -
Color Natural
Features -
Temperature Range - Operating -25°C ~ 85°C
Note Contacts Not Included
Base Product Number ACHR-03V
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365378-ACHR-03V-S
Ultra Librarian 3D Model Ultra Librarian ACHR-03V-S CAD Model

Description

The ACHR-03V-S is a rectangular connector housing from JST Sales America Inc.

  • Connector Type: Free Hanging (In-Line) Receptacle
  • Number of Positions: 3
  • Number of Rows: 1
  • Operating Temperature: -25°C to 85°C
  • Color: Natural
  • Contact Termination: Crimp
  • Series: ACH
  • Packaging: Bulk

You May Also Be Interested in

Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0542 $50.1350
2,255+ $0.0444 $100.1220
3,485+ $0.0431 $150.2035
4,800+ $0.0417 $200.1600
6,205+ $0.0403 $250.0615
8,315+ $0.0361 $300.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,330 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess