EN
  • EN
  • DE

ACHR-02V-S

Part No ACHR-02V-S
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT HSG 2POS 1.20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JST Sales America Inc.
Series ACH
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 2
Pitch 0.047" (1.20mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Natural
Temperature Range - Operating -25°C ~ 85°C
Note Contacts Not Included
Base Product Number ACHR-02V
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 851792-ACHR-02V-S
Ultra Librarian 3D Model Ultra Librarian ACHR-02V-S CAD Model

Description

The 851792-ACHR-02V-S is a rectangular connector housing from the ACH series.

  • Series: ACH
  • Connector Type: Receptacle
  • Number of Positions: 2
  • Pitch: 0.047" (1.20mm)
  • Color: Natural
  • Mounting Type: Free Hanging (In-Line)
  • Contact Termination: Crimp
  • Package: Bulk
  • Standard Package Quantity: 1,000 pcs
  • Temperature Range: -25°C to 85°C
  • Product Status: Active
  • Manufacturer: JST Sales America Inc.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0750 $50.2500
1,625+ $0.0616 $100.1000
2,520+ $0.0596 $150.1920
3,470+ $0.0577 $200.2190
4,485+ $0.0558 $250.2630
6,000+ $0.0500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,110 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess