EN
  • EN
  • DE

4P-SCN

Part No 4P-SCN
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HSG CRIMP 4POS / 4 Position Housing Connector Ivory Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Mfr JST Sales America Inc.
Series SCN
Package Bulk
Product Status Active
Connector Type Housing
Number of Positions 4
Cable Pitch 0.098" (2.50mm)
Board-Side Pitch 0.098" (2.50mm)
Number of Rows 1
Row Spacing -
Mounting Type -
Cable Termination Crimp
Wire Gauge -
Features Contacts Not Included
Contact Finish -
Contact Finish Thickness -
Color Ivory
Number of Positions Loaded -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1365345-4P-SCN
Ultra Librarian 3D Model Ultra Librarian 4P-SCN CAD Model

Description

The 1365345-4P-SCN is a rectangular connector used for board in, direct wire to board applications from JST Sales America Inc.

  • Connector Type: Housing
  • Contacts: Contacts Not Included
  • Packaging: Bulk
  • Status: Active
  • Color: Ivory
  • Number of Positions: 4
  • Number of Rows: 1
  • Cable Pitch: 0.098" (2.50mm)
  • Board Side Pitch: 0.098" (2.50mm)
  • Cable Termination: Crimp
  • Series: SCN
  • Operating Temperature: Not Specified
  • HTSUS: 8536.69.8000
  • ECCN: EAR99

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,710+ $0.0293 $50.1030
4,150+ $0.0241 $100.0150
6,440+ $0.0233 $150.0520
8,850+ $0.0226 $200.0100
11,470+ $0.0218 $250.0460
15,310+ $0.0196 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,140 pieces
MOQ: 1710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess