EN
  • EN
  • DE

31FMN-BTK-A(LF)(SN)

Part No 31FMN-BTK-A(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038020-31FMN-BTK-A(LF)(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 31FMN-BTK-A(LF)(SN) CAD Model

Description

The 31FMN-BTK-A(LF)(SN) is a connector manufactured by JST Sales America Inc. This connector is part of the FMN series, which is designed for compact and reliable wire-to-board connections. It is commonly used in applications where space is limited and a secure connection is crucial. The connector features a robust design and is suitable for various electronic devices and equipment.

Applications:

  • Consumer Electronics (e.g., TVs, audio equipment)
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • Office Automation Equipment

Features:

  • Compact Design: Allows for high-density mounting, maximizing space utilization.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections due to vibration or shock.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Halogen-Free: Compliant with environmental regulations, reducing hazardous substances in electronic products.

Benefits:

  • Increased Reliability: Ensures a stable and dependable connection, minimizing downtime and maintenance.
  • Cost-Effective Assembly: SMT design reduces manual labor and assembly time.
  • Space Saving: Compact design allows for more components on the board, enabling smaller and more efficient electronic devices.
  • Environmental Compliance: RoHS and Halogen-free materials align with green initiatives and regulatory requirements.
  • Improved Performance: High-quality materials and design contribute to optimal signal transmission.

Additional Details:

The 31FMN-BTK-A(LF)(SN) connector has a fine pitch, typically around 1.0mm to 1.25mm, making it suitable for high-density applications. The 'BTK' likely refers to a specific housing or contact configuration. The '(LF)' suffix indicates that the connector is lead-free, in compliance with RoHS regulations. The '(SN)' suffix indicates a tin plating on the contacts, which provides good solderability and corrosion resistance. This connector is often used for connecting LCD panels, LED displays, and other components in electronic devices. Its robust construction and secure locking mechanism ensure long-term performance in demanding environments. The materials used in its construction are selected for optimal electrical conductivity and resistance to environmental factors, ensuring a stable and durable connection over its lifespan.

You May Also Be Interested in

Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
TE Connectivity
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Hewlett Packard
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess