EN
  • EN
  • DE

23FXZ-RSM1-G-ETF(LF)(S

Part No 23FXZ-RSM1-G-ETF(LF)(S
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036324-23FXZ-RSM1-G-ETF(LF)(S
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 23FXZ-RSM1-G-ETF(LF)(S CAD Model

Description

The 23FXZ-RSM1-G-ETF(LF)(S is a connector manufactured by JST Sales America Inc. JST is a well-known manufacturer of high-quality connectors used in a wide array of electronic applications. The specific part number provides information about the connector type, series, contact plating, and other features. Let's break down what the part number likely signifies.

Applications:

  • Wire-to-board connections
  • Signal and power transmission
  • Consumer electronics
  • Industrial equipment
  • Automotive applications

Features:

  • Compact design for high-density packaging.
  • Secure locking mechanism for reliable connections.
  • High contact reliability for stable signal transmission.
  • Available in various circuit sizes to meet different application needs.
  • RoHS compliant for environmental friendliness (likely indicated by (LF)).

Benefits:

  • Ensures reliable electrical connections in demanding environments.
  • Facilitates easy assembly and maintenance.
  • Reduces the risk of accidental disconnection.
  • Offers design flexibility with various configurations.
  • Meets environmental regulations.

Additional Details:

While the exact specifications for the 23FXZ-RSM1-G-ETF(LF)(S) require referencing the JST datasheet, we can infer some information from the part number's structure. "23FXZ" likely indicates a specific connector series within JST's product line. "RSM1" could denote a right-angle surface mount configuration. "G" usually signifies gold plating on the contacts, enhancing conductivity and corrosion resistance. "ETF" might specify a particular terminal style or housing material. "(LF)" confirms the connector is lead-free, complying with RoHS standards. The final "(S" could represent a specific packaging option or minor design variation. For critical design parameters such as voltage rating, current rating, contact resistance, insulation resistance, mating force, unmating force, and operating temperature range, consulting the official JST datasheet is essential. The datasheet will also provide information on appropriate mating connectors and tooling required for proper assembly. This connector is likely used in applications requiring a compact and reliable wire-to-board connection.

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess