EN
  • EN
  • DE

09FLZ-SM2-TB(LF)(SN)

Part No 09FLZ-SM2-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC FPC TOP 9POS 0.50MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Tape and Reel
Flat Flex Type FFC, FPC
Mounting Style SMT, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 9
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Dielectric Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Gray
Actuator Color Black
Manufacturer Pack Quantity 2,800
MSL Level 1 (Unlimited)
Win Source Part Number 758488-09FLZ-SM2-TB(LF)(SN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 09FLZ-SM2-TB(LF)(SN) CAD Model

Description

The JST Sales America Inc. 758488-09FLZ-SM2-TB(LF)(SN) connector is a contacts, top connector with 9 positions and a pitch of 0.020" (0.50mm).

  • Mounting Style: Surface Mount, Right-Angle
  • Solder Retention: Yes
  • Zero Insertion Force (ZIF): Yes
  • Material: Phosphor Bronze
  • Voltage Rating: 50V
  • Locking Feature: Slide Lock
  • Cable End Type: Tapered
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,800
  • MSL Level: 1 (unlimited)
  • Current Rating: 0.5A

You May Also Be Interested in

Molex, LLC
54132-4397 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 43Ckt EmbsTp Pk datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52610-0872 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 8Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
52271-1169 Molex FFC & FPC Connectors 1.0 FPC CONN ZIF SMT R/A 11C BOTTOM CON datasheet, inventory, & pricing.
Lowest to $2.6195
Molex, LLC
52271-3079 Molex FFC & FPC Connectors RA SMT ZIF BOTTOM 30 FFC/FPC datasheet, inventory, & pricing.
Lowest to $0.4366
Molex, LLC
51281-0598 Molex FFC & FPC Connectors 0.50mm P Easy-On FFC/FPC Conn Surface Mnt RA 1.20mm Mated Hgt 5CKT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52806-3010 Molex FFC & FPC Connectors 1MM FFC/FPC CONN 30CK datasheet, inventory, & pricing.
Lowest to $1.1193
Molex, LLC
502598-2593 Molex FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy25CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5936
Molex, LLC
505110-4091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 40CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.2765
Molex, LLC
39-53-2084 Molex FFC & FPC Connectors 8CKT RA THRUHOLE ZIF TOP CONTACT datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess