EN
  • EN
  • DE

05FMN-SMT-A-TF(LF)(SN)

Part No 05FMN-SMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 5POS 1MM R/A / 5 Position FFC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Series FMN
Package Tape & Reel
Product Status Active
Flat Flex Type FFC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 5
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Locking Feature -
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material -
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness -
Housing Color Black
Actuator Color -
Mating Cycles -
Base Product Number 05FMN-SM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1362706-05FMN-SMT-A-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 05FMN-SMT-A-TF(LF)(SN) CAD Model

Description

The 05FMN-SMT-A-TF(LF)(SN) is a FFC, FPC (Flat Flexible) connector assembly from JST Sales America Inc.

  • Series: FMN
  • Mounting Type: Surface Mount, Right Angle
  • Packaging: Tape and Reel
  • Feature: Low Insertion Force (LIF)
  • Current Rating: 0.5A
  • Voltage Rating: 50V
  • Contact Material: Phosphor Bronze
  • Housing Materials: Polyamide (PA6T) and Nylon 6T
  • Pitch: 0.039" (1.00mm)
  • Height Above Board: 0.118" (3.00mm)
  • Manufacturer: JST Sales America Inc.

You May Also Be Interested in

Molex, LLC
52435-2271 Molex FFC & FPC Connectors RA SMT ZIF TOP 22P GOLD datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52437-2471 Molex FFC & FPC Connectors RA SMT ZIF BTTM 24P GOLD datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
52559-0672 Molex FFC & FPC Connectors 6P SMT VERT ZIF .02 LEAD FREE / RoHS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
51281-0598 Molex FFC & FPC Connectors 0.50mm P Easy-On FFC/FPC Conn Surface Mnt RA 1.20mm Mated Hgt 5CKT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
54132-4397 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 43Ckt EmbsTp Pk datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52610-0572 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 5Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $0.3784
KEL Corporation
SMD,P=0.4mm FFC, FPC (Flat Flexible) Connector Housings RoHS
Lowest to $1.4553
Molex, LLC
52435-2772 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 27Ckt EmbsTp Pk datasheet, inventory, & pricing.
Lowest to $0.8732
AVX Corporation
046214008000800/+ KYOCERA AVX FFC & FPC Connectors FPC 0.5MM 08POS datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8836 $50.4868
32+ $3.1866 $101.9712
49+ $3.0870 $151.2630
67+ $2.9874 $200.1558
87+ $2.8879 $251.2473
116+ $2.5891 $300.3356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess