EN
  • EN
  • DE

JMB363-LGAZO C

Part No JMB363-LGAZO C
Manufacturer JMicron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TQFP
Manufacturer JMicron
Win Source Part Number 753865-JMB363-LGAZO C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JMB363-LGAZO C CAD Model

Description

The JMicron JMB363-LGAZO C is a single-chip PCI Express-to-SATA II host controller. It bridges the PCI Express interface to two Serial ATA II ports, enabling connectivity to SATA hard drives or other SATA devices. This controller supports SATA II features such as Native Command Queuing (NCQ) and port multipliers.

Applications

  • Desktop PCs: Used for adding additional SATA ports to desktop computers.
  • Embedded Systems: Integrated into embedded systems requiring SATA storage connectivity.
  • Industrial PCs: Found in industrial PCs needing reliable storage interfaces.
  • Storage Appliances: Utilized in network-attached storage (NAS) devices and other storage appliances.

Features

  • PCI Express x1 interface
  • Two Serial ATA II ports
  • Supports SATA II transfer rates up to 3.0 Gbps
  • Native Command Queuing (NCQ) support
  • Port Multiplier support
  • LGA package
  • Supports various operating systems, including Windows and Linux

Benefits

  • Enhanced Storage Connectivity: Provides additional SATA ports for connecting more storage devices.
  • Improved Performance: SATA II support and NCQ enable faster data transfer speeds.
  • Flexible Integration: The PCI Express interface allows easy integration into various systems.
  • Reliable Operation: Designed for reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a cost-effective way to add SATA connectivity to systems.

Technical Specifications

The JMB363 operates at a voltage of typically 3.3V for the PCI Express interface and 1.8V or 1.2V (depending on the specific LGA package) for core logic. It supports both PIO and DMA modes for data transfer. The device is compliant with PCI Express Base Specification Revision 1.1 and Serial ATA II Specification Revision 1.0. Power consumption is typically low, contributing to energy efficiency. The operating temperature range usually spans from 0°C to +70°C, making it suitable for a wide range of applications. The LGA package ensures compact and robust assembly on the motherboard.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess