EN
  • EN
  • DE

ESDBU5V0AE1

Part No ESDBU5V0AE1
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog TVS - Diodes
Description Bi-direction ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1172702-ESDBU5V0AE1
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDBU5V0AE1 CAD Model

Description

The ESDBU5V0AE1 is a transient voltage suppression (TVS) diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used to safeguard I/O ports, data lines, and power supplies in various electronic devices.

Applications:

  • USB Ports: Protects USB data lines from ESD strikes.
  • HDMI Ports: Safeguards HDMI interfaces from voltage transients.
  • Ethernet Ports: Protects Ethernet communication lines from electrical surges.
  • Power Supplies: Provides overvoltage protection for sensitive electronic circuits.
  • Audio/Video Lines: Protects audio and video signal lines from ESD damage.
  • Data Lines: Safeguards data transmission lines in various electronic devices.
  • Microcontroller I/O Ports: Protects microcontroller pins from voltage transients.

Features:

  • Low Clamping Voltage: Minimizes the voltage stress on the protected components during an ESD event.
  • Low Capacitance: Ensures minimal signal degradation and high-speed data transmission.
  • ESD Protection: Provides robust protection against ESD strikes up to ±30kV (air discharge) and ±30kV (contact discharge).
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Pb-Free and RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.

Benefits:

  • Enhanced System Reliability: Prevents ESD-related failures and extends the lifespan of electronic devices.
  • Improved Data Integrity: Safeguards data transmission from corruption caused by voltage transients.
  • Reduced Warranty Costs: Minimizes the risk of field failures due to ESD damage.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Compliance with Industry Standards: Meets or exceeds industry standards for ESD protection.

Additional Details:

The ESDBU5V0AE1 features a typical reverse working voltage of 5V. It is available in a small DFN (Discrete Flat No-Lead) package. The device offers a very low leakage current and a fast turn-on time, making it ideal for protecting sensitive electronic equipment. The clamping voltage is typically in the range of 7-10V during an ESD event. It is specifically designed for high speed data lines and meets the IEC 61000-4-2 standard for ESD immunity.

This TVS diode is a popular choice for manufacturers looking to enhance the robustness of their electronic products and prevent costly repairs or replacements due to ESD damage. By implementing the ESDBU5V0AE1, manufacturers can ensure that their products meet the demanding requirements of today's electronic environments.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess