EN
  • EN
  • DE

BAV99BDW

Part No BAV99BDW
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description HIGH-SPEED SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1151723-BAV99BDW
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAV99BDW CAD Model

Description

The BAV99BDW is a high-speed switching diode array manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It comprises two isolated diodes in a small SOT-363 package, making it suitable for space-constrained applications requiring fast switching speeds and low capacitance.

Applications:

  • High-speed switching circuits
  • General purpose switching applications
  • Clipping and clamping circuits
  • Digital circuits
  • Protection circuits

Features:

  • Repetitive Peak Reverse Voltage (VRRM): 100V
  • Continuous Forward Current (IF): 215mA
  • Forward Voltage (VF): Typically 1V at IF = 100mA
  • Reverse Recovery Time (trr): 4 ns (typical)
  • Low Capacitance: 1.5 pF (typical)
  • Small SOT-363 Package: Space-saving design

Benefits:

  • Fast Switching Speed: The low reverse recovery time allows for operation in high-frequency switching circuits.
  • Compact Design: The small SOT-363 package minimizes board space requirements.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Improved Efficiency: Fast switching and low forward voltage drop can contribute to improved circuit efficiency.
  • Versatile Applications: Suitable for a wide range of switching and signal processing applications.

Additional Details:

The BAV99BDW diode array is designed to provide reliable and efficient switching performance in various electronic circuits. The low capacitance and fast recovery time make it particularly well-suited for high-speed digital and analog applications. It is commonly used in circuits where signal integrity and switching speed are critical considerations. The small SOT-363 package enables the device to be used in densely populated circuit boards. Because the product is designated as END-OF-LIFE, designers should verify its availability before beginning new designs and consider alternative parts.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess