EN
  • EN
  • DE

DX4R205JJAR1800

Part No DX4R205JJAR1800
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 MICRO AB SMD RA / USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DX4
Package Tape & Reel
Product Status Obsolete
Connector Type USB - micro AB
Number of Contacts 5
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Pick and Place, Solder Retention
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.5A, 1.8A
Voltage - Rated 30V
Mating Cycles 10000
Shielding Unshielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Gray
Base Product Number DX4R205J
Standard Package 1,800
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1349826-DX4R205JJAR1800
Ultra Librarian 3D Model Ultra Librarian DX4R205JJAR1800 CAD Model

Description

The 1349826-DX4R205JJAR1800 is a USB connector assembly with a micro AB connector type from JAE Electronics.

  • Contacts: 5
  • Gender: Receptacle
  • Voltage Rating: 30V
  • Mating Cycle: 10000
  • Mounting Type: Surface-Mounted, Right-Angled or Through-Hole Mounted
  • Current Rating: 0.5A or 1.8A
  • USB Specification: USB 2.0

You May Also Be Interested in

Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Molex, LLC
48037-2200 Molex USB Connectors USB A PLUG SMT STR S SHELL LEG 3.8mm L/F datasheet, inventory, & pricing.
Lowest to $1.6128
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess