EN
  • EN
  • DE

DX07VN24WA2C1568

Part No DX07VN24WA2C1568
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN PLUG USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DX07
Package Tray
Product Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Plug
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Surface Mount
Mounting Feature Flange, Vertical
Termination Solder
Features Board Guide, Pick and Place Cap
Ingress Protection -
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 5A
Voltage - Rated 20VAC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating -
Insulation Color Black
Base Product Number DX07VN24
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1354236-DX07VN24WA2C1568
Ultra Librarian 3D Model Ultra Librarian DX07VN24WA2C1568 CAD Model

Description

The DX07 series from JAE Electronics offers USB-C (USB TYPE-C) connectors with excellent performance and reliability.

  • Connector Type: USB, DVI, HDMI
  • Contacts: 24
  • Gender: Plug
  • Mounting Type: Surface Mount
  • Features: Flange, Vertical
  • Voltage Rating: 20VAC
  • Current Rating: 5A
  • Contact Finish: Gold
  • Shielded: Yes
  • Product Status: Active
  • Packaging: Tray
  • USB Standard: USB 3.2 Gen 2
  • California Prop 65 Warning: Yes

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT USB3.0 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Lowest to $0.9409
TE Connectivity
CONN RCPT DISPLAYPORT 20POS VERT / DisplayPort Receptacle Connector 20 Position Through Hole
Need more? Email Us
Harwin Inc.
CONN RCPT USB2.0 TYPEB 4POS VERT / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
Lowest to $0.8719
TE Connectivity
CONN RCPT HDMI 19POS PNL MNT R/A / HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Lowest to $1.7626
TE Connectivity
CONN RCPT HDMI 19POS SMD R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Need more? Email Us
Kycon, Inc.
CONN RCPT USB TYPE A R/A / USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $0.6537
TE Connectivity
CONN RCP MINI DISPLAYPORT 20P RA / DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle
Lowest to $3.5586
Molex, LLC
CONN PLUG DISPLAYPORT 20POS SLD / DisplayPort Plug Connector 20 Position Free Hanging (In-Line)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9863 $54.2465
125+ $0.8093 $101.1625
195+ $0.7840 $152.8800
265+ $0.7587 $201.0555
345+ $0.7334 $253.0230
460+ $0.6575 $302.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,927 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess