EN
  • EN
  • DE

DX07S024WJ1R350

Part No DX07S024WJ1R350
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN RCPT USB3.1 TYPEC 24POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsUSB, DVI, HDMI ConnectorsUSB, DVI, HDMI Connector Assemblies
Manufacturer JAE Electronics
Series DX07
Part Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Surface Mount, Through Hole
Mounting Feature Vertical
Termination Solder
Features Board Guide
Operating Temperature -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 5A
Voltage - Rated 48V
Mating Cycles 10000
Shielding Unshielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Black
Base Product Number DX07S024
Ultra Librarian 3D Model Ultra Librarian DX07S024WJ1R350 CAD Model

Description

DX07S024WJ1R350 from JAE Electronics is a USB, DVI, HDMI connector assembly intended for designers building compact data and interface connections into embedded, industrial, and consumer electronic equipment. As part of a high-reliability interconnect category, it is relevant for applications where mechanical stability, board-level connectivity, and consistent interface performance are important to system design. Engineers may evaluate this part for portable devices, communication hardware, control units, and other products that require a standardized external I/O connection from a recognized connector manufacturer. Lifecycle status for DX07S024WJ1R350 is currently information not available, so teams should confirm current production status directly with JAE Electronics or authorized distribution before locking it into a new design. RoHS compliance information is also not available in the provided data. For compliance-sensitive programs, engineers and sourcing teams should verify RoHS and any related material declarations through the official datasheet, manufacturer statement, or distributor compliance documentation.

You May Also Be Interested in

Pulse
CONN RCPT USB3.0 MICRO B SMD R/A
Need more? Email Us
Pulse
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
3M
CONN RCPT IEEE 1394 FIREWIRE VER
Need more? Email Us
JAE Electronics
HYBRID TOP MOUNT STAND OFF USB T
Lowest to $13.9702
Amphenol Commercial Products
CONN RCP USB3.1 TYPEC 24P SMD RA
Need more? Email Us
Amphenol Commercial Products
CONN RCPT TYPEC 24POS PCB R/A
Lowest to $15.2341
Amphenol
CONN RCPT 1.4 HDMI 19POS SMD R/A
Need more? Email Us
Pulse
CONN RCPT USB3.0 TYPEB 9POS R/A
Need more? Email Us
Pulse
CONN PLUG USB3.0 1X1 TYPE B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess