EN
  • EN
  • DE

DE-C8-J9-F2-1R

Part No DE-C8-J9-F2-1R
Manufacturer JAE Electronics
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 180DEG SHLD SILV / Position Two Piece Backshell Connector Silver 180° Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr JAE Electronics
Series D-SUB
Package Bulk
Product Status Active
Accessory Type Two Piece Backshell
Number of Positions -
Cable Type Round
Cable Exit 180°
Shielding Shielded
Material Aluminum Die Cast
Plating Nickel
Hardware Assembly Hardware, Cable Clamp
Features Mating Screws
Color Silver
Base Product Number DE-C8-J9
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 1363747-DE-C8-J9-F2-1R
Ultra Librarian 3D Model Ultra Librarian DE-C8-J9-F2-1R CAD Model

Description

The DE-C8-J9-F2-1R is a D-sub connector backshell from JAE Electronics.

  • Series: D-SUB
  • Packaging: Bulk
  • Features: Mating Screws
  • Material: Aluminum Die-Cast
  • Color: Silver
  • Shielded: Yes
  • Cable Type: Round Cables
  • Cable Exit Angle: 180°
  • Plating: Nickel
  • Includes: Assembly Hardware, Cable Clamp

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9POS 180DEG BLACK
Need more? Email Us
HARTING
DSUB IDC HOOD 37P GRAY
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 25P 90/180DEG SHD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25P 90/180DEG GRY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 45DEG GRAY
Need more? Email Us
HARTING
D SUB IP67 15POLE BLACK PLASTIC
Need more? Email Us
Amphenol CONEC
15 POS HOOD SIDE ENTRY MET.PLS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess