EN
  • EN
  • DE

PSSM1606

Part No PSSM1606
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 282130-PSSM1606
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSSM1606 CAD Model

Description

The PSSM1606 is a solid-state relay (SSR) manufactured by IXYS. Solid-state relays utilize semiconductor components to perform the switching function, providing an alternative to traditional electromechanical relays. This results in improved performance characteristics, such as faster switching speeds, higher reliability, and a longer lifespan.

Applications

  • Industrial Automation: Employed in automated systems for controlling various loads, including motors, heaters, and lighting, providing precise and reliable switching.
  • Process Control: Used in chemical, food processing, and other industries for accurate temperature, pressure, and flow control applications.
  • Power Management: Facilitates switching and controlling power circuits in various electronic devices and systems.
  • Robotics: Integrated into robotic systems for controlling actuators, sensors, and other components.
  • Medical Equipment: Suitable for use in medical devices where reliability and low electromagnetic interference (EMI) are critical.

Features

  • Solid-State Switching: Employs semiconductor technology for switching, eliminating mechanical contacts and reducing wear and tear.
  • High Switching Speed: Provides significantly faster switching times compared to electromechanical relays, enhancing system responsiveness.
  • High Reliability: Offers a long operational lifespan and high reliability due to the absence of moving parts.
  • Opto-Isolation: Incorporates optical isolation between the control and load circuits, providing electrical isolation and preventing noise.
  • Low Input Control Current: Requires a small amount of current to activate the relay, making it compatible with a wide range of control systems.

Benefits

  • Long Lifespan: The solid-state design results in a significantly longer lifespan compared to electromechanical relays, reducing maintenance and replacement costs.
  • Increased Reliability: Eliminates mechanical failures, improving overall system reliability and reducing downtime.
  • Fast Switching: Enables rapid and precise switching, improving the performance of automated systems.
  • Silent Operation: Operates silently, eliminating the clicking noise associated with traditional relays, which is beneficial in noise-sensitive environments.
  • Enhanced Safety: Opto-isolation ensures electrical safety by preventing voltage surges and interference between the control and load circuits.

The PSSM1606 is typically available in a compact package designed for easy PCB mounting. When selecting this solid-state relay, it is essential to refer to the manufacturer's datasheet for detailed specifications, including voltage and current ratings, isolation voltage, and input control voltage requirements. It is crucial to adhere to the recommended operating conditions and maximum ratings to ensure safe and reliable performance.

You May Also Be Interested in

Sanken
Lowest to $1.7533
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269
NIKO-SEM
Need more? Email Us
STMicroelectronics
Lowest to $1.2688
AVX Corporation
Need more? Email Us
NANYA
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess