EN
  • EN
  • DE

LAA110E

Part No LAA110E
Manufacturer IXYS
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068671-LAA110E
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAA110E CAD Model

Description

The LAA110E is a solid-state relay (SSR) manufactured by IXYS. It features single-pole, normally open (1-Form-A) configuration, designed for switching AC or DC loads. SSRs offer advantages over electromechanical relays, including faster switching speeds, longer lifespan, and silent operation. The LAA110E is suitable for a variety of applications requiring reliable and isolated switching.

Applications

  • Industrial Automation
  • Motor Control
  • Lighting Control
  • Heating Systems
  • Security Systems
  • Medical Equipment
  • Telecommunications Equipment

Features

  • Single-Pole, Normally Open (1-Form-A) configuration
  • Solid-State Relay (SSR)
  • Optically Isolated
  • High surge current capability
  • Low on-resistance
  • Fast switching speed
  • Silent operation

Benefits

  • Long lifespan and high reliability
  • Fast and precise switching
  • Electrical isolation between control and load circuits
  • Immunity to shock and vibration
  • Reduced electromagnetic interference (EMI)
  • Silent operation compared to electromechanical relays

Additional Details

The LAA110E solid-state relay typically requires a low DC voltage for control, often around 3-32VDC, and can switch AC or DC loads up to a specified voltage and current rating, detailed in the IXYS datasheet. The optical isolation provides electrical isolation between the control and load circuits, enhancing safety and preventing ground loops. The SSR's low on-resistance minimizes power dissipation and heat generation during operation. The high surge current capability allows the relay to withstand transient current spikes that can occur when switching inductive loads. The absence of moving parts contributes to the SSR's extended lifespan and resistance to mechanical wear.

You May Also Be Interested in

Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Lucent
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess