EN
  • EN
  • DE

IXGH40N60B

Part No IXGH40N60B
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 75A 250W TO247AD / IGBT 600 V 75 A 250 W Through Hole TO-247AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer IXYS
Packaging Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 75 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 40A
Power - Max 250 W
Switching Energy 2.7mJ (off)
Input Type Standard
Gate Charge 116 nC
Td (on/off) @ 25°C 25ns/180ns
Test Condition 480V, 40A, 4.7Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247AD
Base Product Number IXGH40
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1325548-IXGH40N60B
Ultra Librarian 3D Model Ultra Librarian IXGH40N60B CAD Model

Description

The IXYS IXGH40N60B is a single IGBT transistor with a collector-emitter breakdown voltage (Vce) of 600 V and a maximum collector current (Ic) of 75 A.

  • Collector-Emitter Breakdown Voltage (Vce): 600 V
  • Maximum Collector Current (Ic): 75 A
  • Maximum On-State Voltage (Vce(on)): 2.1V @ 15V Vge, 40A Ic
  • Switch Off Time: 25ns @ 480V, 40A, 4.7Ohm, 15V
  • Switch On Time: 180ns @ 480V, 40A, 4.7Ohm, 15V
  • Gate Charge: 116 nC
  • Temperature Range: -55°C to 150°C (TJ)

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess